multicomp PRO Terminal Block, Eurostyle, 8 Position; Gender Multicomp EB3-08-B

Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 8 Position; Gender Multicomp - 04R6767 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 8 Position; Gender Multicomp
04R6767
Terminal Block, Eurostyle, 8 Position; Gender Multicomp 04R6767
TERMINAL BLOCK, EUROSTYLE, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 8 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:3.81mm EB3 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 04R6767
Product Name Terminal Block, Eurostyle, 8 Position; Gender Multicomp
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-210-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103240-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Ffc, 37Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 75K3551 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details