TERMINAL BLOCK, EUROSTYLE, 2 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 04R6757 |
| Product Name | Terminal Block, Eurostyle, 2 Position; Gender Multicomp |
| Orientation | 180° |