multicomp PRO Terminal Block, Eurostyle, 9 Position 30-16Awg; Pitch Spacing Multicomp EB25-18-B-L

Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 9 Position 30-16Awg; Pitch Spacing Multicomp - 04R6752 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 9 Position 30-16Awg; Pitch Spacing Multicomp
04R6752
Terminal Block, Eurostyle, 9 Position 30-16Awg; Pitch Spacing Multicomp 04R6752
TERMINAL BLOCK, EUROSTYLE, 9 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 9 POSITION 30-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:12A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6752
Product Name Terminal Block, Eurostyle, 9 Position 30-16Awg; Pitch Spacing Multicomp
North American 30 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers