multicomp PRO Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro DTSM-32S-B

Description
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSM-3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:320gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Description
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSM-3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:320gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro - 96K8956 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro
96K8956
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro 96K8956
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSM-3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:320gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSM-3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:320gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 96K8956
Product Name Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3677-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers