multicomp PRO Idc Flat Cable D-Sub Connector; Product Range Multicomp DSR-25

Description
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DB; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:25Contacts RoHS Compliant: Yes
Datasheet
Description
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DB; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:25Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idc Flat Cable D-Sub Connector; Product Range Multicomp - 14N8129 - Newark, An Avnet Company
Chicago, IL, United States
Idc Flat Cable D-Sub Connector; Product Range Multicomp
14N8129
Idc Flat Cable D-Sub Connector; Product Range Multicomp 14N8129
IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DB; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:25Contacts RoHS Compliant: Yes

IDC FLAT CABLE D-SUB CONNECTOR; Product Range:-; For Use With:IDC D Sub Connectors; D Sub Shell Size:DB; Strain Relief Material:-; Cable Diameter Max:-; Accessory Type:Strain Relief; No. of Contacts:25Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8129
Product Name Idc Flat Cable D-Sub Connector; Product Range Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

898D Receptacles - 888D-F5AA9-0M15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Microminiature & Nanominiature D Connectors - 1-1589472-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers