multicomp PRO Rcpt, Ev, Inlet, 62196-2, 16A, Panel; Product Range Multicomp DSIEC2F-EV16S-NC

Description
RCPT, EV, INLET, 62196-2, 16A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes
Description
RCPT, EV, INLET, 62196-2, 16A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt, Ev, Inlet, 62196-2, 16A, Panel; Product Range Multicomp - 27X8817 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt, Ev, Inlet, 62196-2, 16A, Panel; Product Range Multicomp
27X8817
Rcpt, Ev, Inlet, 62196-2, 16A, Panel; Product Range Multicomp 27X8817
RCPT, EV, INLET, 62196-2, 16A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

RCPT, EV, INLET, 62196-2, 16A, PANEL; Product Range:-; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-Jul-2017); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X8817
Product Name Rcpt, Ev, Inlet, 62196-2, 16A, Panel; Product Range Multicomp
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details