multicomp PRO Socket, Ev, J1772, 32A; Product Range Multicomp DSI-EV32S-NC

Description
SOCKET, EV, J1772, 32A; Product Range:IEC 62196-2 Type 1, SAE J1772 Series; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-J RoHS Compliant: Yes
Datasheet
Description
SOCKET, EV, J1772, 32A; Product Range:IEC 62196-2 Type 1, SAE J1772 Series; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Ev, J1772, 32A; Product Range Multicomp - 75T6616 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Ev, J1772, 32A; Product Range Multicomp
75T6616
Socket, Ev, J1772, 32A; Product Range Multicomp 75T6616
SOCKET, EV, J1772, 32A; Product Range:IEC 62196-2 Type 1, SAE J1772 Series; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-J RoHS Compliant: Yes

SOCKET, EV, J1772, 32A; Product Range:IEC 62196-2 Type 1, SAE J1772 Series; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (07-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75T6616
Product Name Socket, Ev, J1772, 32A; Product Range Multicomp
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details