multicomp PRO Power Entry, Plug, 32A, Cable Mount; Product Range Multicomp DSI-EV32P-NC

Description
POWER ENTRY, PLUG, 32A, CABLE MOUNT; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 32A, CABLE MOUNT; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 32A, Cable Mount; Product Range Multicomp - 75T6614 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 32A, Cable Mount; Product Range Multicomp
75T6614
Power Entry, Plug, 32A, Cable Mount; Product Range Multicomp 75T6614
POWER ENTRY, PLUG, 32A, CABLE MOUNT; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 32A, CABLE MOUNT; Product Range:-; Gender:Plug; Voltage Rating:240VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75T6614
Product Name Power Entry, Plug, 32A, Cable Mount; Product Range Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers