multicomp PRO Plug, Ev, J1772, 32A, 3M Cable; Connector To Connector Multicomp DSI-EV32P-3C

Description
PLUG, EV, J1772, 32A, 3M CABLE; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to Free End; Cable Length - Metric:3m; Current Rating:32A; Voltage Rating:240VAC; Jacket Colour:Orange; Product Range:-; Cable Length - RoHS Compliant: Yes
Description
PLUG, EV, J1772, 32A, 3M CABLE; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to Free End; Cable Length - Metric:3m; Current Rating:32A; Voltage Rating:240VAC; Jacket Colour:Orange; Product Range:-; Cable Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Ev, J1772, 32A, 3M Cable; Connector To Connector Multicomp - 75T6615 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Ev, J1772, 32A, 3M Cable; Connector To Connector Multicomp
75T6615
Plug, Ev, J1772, 32A, 3M Cable; Connector To Connector Multicomp 75T6615
PLUG, EV, J1772, 32A, 3M CABLE; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to Free End; Cable Length - Metric:3m; Current Rating:32A; Voltage Rating:240VAC; Jacket Colour:Orange; Product Range:-; Cable Length - RoHS Compliant: Yes

PLUG, EV, J1772, 32A, 3M CABLE; Connector to Connector:IEC 62196-2 Type 1, SAE J1772 to Free End; Cable Length - Metric:3m; Current Rating:32A; Voltage Rating:240VAC; Jacket Colour:Orange; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 75T6615
Product Name Plug, Ev, J1772, 32A, 3M Cable; Connector To Connector Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 823941-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
NEMA 5-15P to IEC 60320 C15, 16AWG / 3C, SJT, 60C, 90 inches - 338010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers