multicomp PRO Fuse Holder, Wire Lead, 32V; Fuse Holder Type Multicomp Pro DS2/FT

Description
FUSE HOLDER, WIRE LEAD, 32V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, WIRE LEAD, 32V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Wire Lead, 32V; Fuse Holder Type Multicomp Pro - 24M1568 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Wire Lead, 32V; Fuse Holder Type Multicomp Pro
24M1568
Fuse Holder, Wire Lead, 32V; Fuse Holder Type Multicomp Pro 24M1568
FUSE HOLDER, WIRE LEAD, 32V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, WIRE LEAD, 32V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 24M1568
Product Name Fuse Holder, Wire Lead, 32V; Fuse Holder Type Multicomp Pro
Rated Operating Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder, Yellow - 3587-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - D96784-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details