multicomp PRO Axial Fan, Low Speed, Sleeve, Slimline Series, 230 Vac, 119 Mm, 38 Mm, 76 Cu.ft/min, 129 M3/h Rohs Compliant Multicomp DP203A/2123LSL.GN

Description
Axial Fan, Low Speed, Sleeve, Slimline Series, 230 VAC, 119 mm, 38 mm, 76 cu.ft/min, 129 m3/h RoHS Compliant: Yes
Datasheet
Description
Axial Fan, Low Speed, Sleeve, Slimline Series, 230 VAC, 119 mm, 38 mm, 76 cu.ft/min, 129 m3/h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, Low Speed, Sleeve, Slimline Series, 230 Vac, 119 Mm, 38 Mm, 76 Cu.ft/min, 129 M3/h Rohs Compliant Multicomp - 91K6787 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Low Speed, Sleeve, Slimline Series, 230 Vac, 119 Mm, 38 Mm, 76 Cu.ft/min, 129 M3/h Rohs Compliant Multicomp
91K6787
Axial Fan, Low Speed, Sleeve, Slimline Series, 230 Vac, 119 Mm, 38 Mm, 76 Cu.ft/min, 129 M3/h Rohs Compliant Multicomp 91K6787
Axial Fan, Low Speed, Sleeve, Slimline Series, 230 VAC, 119 mm, 38 mm, 76 cu.ft/min, 129 m3/h RoHS Compliant: Yes

Axial Fan, Low Speed, Sleeve, Slimline Series, 230 VAC, 119 mm, 38 mm, 76 cu.ft/min, 129 m3/h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 91K6787
Product Name Axial Fan, Low Speed, Sleeve, Slimline Series, 230 Vac, 119 Mm, 38 Mm, 76 Cu.ft/min, 129 M3/h Rohs Compliant Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details