multicomp PRO Flag Disconnect, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro DNFPO1-6.3FLAG

Description
FLAG DISCONNECT, 6.3X0.8MM, CRIMP, RED; Product Range:DNFP Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
FLAG DISCONNECT, 6.3X0.8MM, CRIMP, RED; Product Range:DNFP Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flag Disconnect, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro - 96K8647 - Newark, An Avnet Company
Chicago, IL, United States
Flag Disconnect, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro
96K8647
Flag Disconnect, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro 96K8647
FLAG DISCONNECT, 6.3X0.8MM, CRIMP, RED; Product Range:DNFP Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FLAG DISCONNECT, 6.3X0.8MM, CRIMP, RED; Product Range:DNFP Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K8647
Product Name Flag Disconnect, 6.3X0.8Mm, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details