SOLDER WIRE, LMP, 0.71MM, 500G; Flux Type:Rosin; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:179°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 20J5271 |
| Product Name | Solder Wire, Lmp, 0.71Mm, 500G; Flux Type Multicore/loctite |