multicomp PRO Terminal, Blade, 2.8Mm, Crimp, Yellow; Product Range Multicomp Pro DBNYD5-10

Description
TERMINAL, BLADE, 2.8MM, CRIMP, YELLOW; Product Range:DBNYD Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, 2.8MM, CRIMP, YELLOW; Product Range:DBNYD Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, 2.8Mm, Crimp, Yellow; Product Range Multicomp Pro - 45P3371 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 2.8Mm, Crimp, Yellow; Product Range Multicomp Pro
45P3371
Terminal, Blade, 2.8Mm, Crimp, Yellow; Product Range Multicomp Pro 45P3371
TERMINAL, BLADE, 2.8MM, CRIMP, YELLOW; Product Range:DBNYD Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes

TERMINAL, BLADE, 2.8MM, CRIMP, YELLOW; Product Range:DBNYD Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 45P3371
Product Name Terminal, Blade, 2.8Mm, Crimp, Yellow; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers