multicomp PRO Connector, D Sub Combo, Receptacle, 3 Position; Product Range Multicomp D3W3-SDP-31

Description
CONNECTOR, D SUB COMBO, RECEPTACLE, 3 POSITION; Product Range:Combo D Sub Connectors; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMBO, RECEPTACLE, 3 POSITION; Product Range:Combo D Sub Connectors; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Receptacle, 3 Position; Product Range Multicomp - 01P1682 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 3 Position; Product Range Multicomp
01P1682
Connector, D Sub Combo, Receptacle, 3 Position; Product Range Multicomp 01P1682
CONNECTOR, D SUB COMBO, RECEPTACLE, 3 POSITION; Product Range:Combo D Sub Connectors; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 3 POSITION; Product Range:Combo D Sub Connectors; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P1682
Product Name Connector, D Sub Combo, Receptacle, 3 Position; Product Range Multicomp
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Plug-In Control Plug - 141A-APC12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details