multicomp PRO Desoldering Gun, Metal; Desolder Tool Type Multicomp Pro D01699

Description
DESOLDERING GUN, METAL; Desolder Tool Type:Pump; Tip / Nozzle Length:-; Tip / Nozzle O.D.:-; Product Range:-; Plug Type:-; Tool Body Material:Metal RoHS Compliant: NA
Datasheet
Description
DESOLDERING GUN, METAL; Desolder Tool Type:Pump; Tip / Nozzle Length:-; Tip / Nozzle O.D.:-; Product Range:-; Plug Type:-; Tool Body Material:Metal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Gun, Metal; Desolder Tool Type Multicomp Pro - 70R1273 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Gun, Metal; Desolder Tool Type Multicomp Pro
70R1273
Desoldering Gun, Metal; Desolder Tool Type Multicomp Pro 70R1273
DESOLDERING GUN, METAL; Desolder Tool Type:Pump; Tip / Nozzle Length:-; Tip / Nozzle O.D.:-; Product Range:-; Plug Type:-; Tool Body Material:Metal RoHS Compliant: NA

DESOLDERING GUN, METAL; Desolder Tool Type:Pump; Tip / Nozzle Length:-; Tip / Nozzle O.D.:-; Product Range:-; Plug Type:-; Tool Body Material:Metal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 70R1273
Product Name Desoldering Gun, Metal; Desolder Tool Type Multicomp Pro
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122198 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details