multicomp PRO Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Multicomp CRS-TV-1410-S

Description
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: No
Datasheet
Description
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Multicomp - 14T2546 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Multicomp
14T2546
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Multicomp 14T2546
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: No

TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2546
Product Name Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
6 suppliers