multicomp PRO Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp CRS-DY-1408

Description
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp - 14T2505 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp
14T2505
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp 14T2505
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2505
Product Name Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details