multicomp PRO Resistor, Carbon Film, 200Kohm, 250Mw, 5%, Full Reel; Product Range Multicomp CR1/4W-5%-200K

Description
RESISTOR, CARBON FILM, 200KOHM, 250mW, 5%, FULL REEL; Product Range:MULTICOMP - CR Series; Resistance:200kohm; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Resistor Element Type:Carbon Film RoHS Compliant: No
Description
RESISTOR, CARBON FILM, 200KOHM, 250mW, 5%, FULL REEL; Product Range:MULTICOMP - CR Series; Resistance:200kohm; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Resistor Element Type:Carbon Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Carbon Film, 200Kohm, 250Mw, 5%, Full Reel; Product Range Multicomp - 84N2368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Carbon Film, 200Kohm, 250Mw, 5%, Full Reel; Product Range Multicomp
84N2368
Resistor, Carbon Film, 200Kohm, 250Mw, 5%, Full Reel; Product Range Multicomp 84N2368
RESISTOR, CARBON FILM, 200KOHM, 250mW, 5%, FULL REEL; Product Range:MULTICOMP - CR Series; Resistance:200kohm; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Resistor Element Type:Carbon Film RoHS Compliant: No

RESISTOR, CARBON FILM, 200KOHM, 250mW, 5%, FULL REEL; Product Range:MULTICOMP - CR Series; Resistance:200kohm; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Resistor Element Type:Carbon Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84N2368
Product Name Resistor, Carbon Film, 200Kohm, 250Mw, 5%, Full Reel; Product Range Multicomp
Configuration Single Resistor
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details