multicomp PRO Shaft Type Multicomp CP-AA19A-S(6.4)/BA

Description
Shaft Type:D Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round Fluted; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Shaft Type:D Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round Fluted; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Multicomp - 73M9571 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Multicomp
73M9571
Shaft Type Multicomp 73M9571
Shaft Type:D Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round Fluted; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes

Shaft Type:D Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round Fluted; Knob Diameter:19mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 73M9571
Product Name Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
BAR HANDLE INT - DSI-3310-15-30I - DSI-3310-15-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Aluminum Instrumentation Handle - 7177 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.56 inches (116 mm)
View Details
2 suppliers
Handles - HM1314-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details