multicomp PRO Cap, Black, For Cpbt-Aa19A; Shaft Type Multicomp CP-AA19A-6/C

Description
CAP, BLACK, FOR CPBT-AA19A; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Knob / Dial - Diameter RoHS Compliant: Yes
Datasheet
Description
CAP, BLACK, FOR CPBT-AA19A; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Knob / Dial - Diameter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Black, For Cpbt-Aa19A; Shaft Type Multicomp - 73M9578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Black, For Cpbt-Aa19A; Shaft Type Multicomp
73M9578
Cap, Black, For Cpbt-Aa19A; Shaft Type Multicomp 73M9578
CAP, BLACK, FOR CPBT-AA19A; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Knob / Dial - Diameter RoHS Compliant: Yes

CAP, BLACK, FOR CPBT-AA19A; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Knob / Dial - Diameter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 73M9578
Product Name Cap, Black, For Cpbt-Aa19A; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 518 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Handles - 164-1427L1BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
Large Aluminum Door Handles - SRH-224SL-M4 - SRH-224SL-M4 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver
Handle Material Metal
Material Description Aluminum
View Details