Jergens, Inc. Cam Levers External Thread 40026

Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote
Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever External Thread, part number 40026, is designed for clamping and quick change applications, featuring a high-quality cast aluminum handle that is powder-coated in black for durability. This model includes a threaded stud that is pinged to the hinge pin, allowing for tool-less clamping. The threaded components are available in trivalent blue passivated steel or stainless steel, ensuring corrosion resistance. Additionally, it incorporates a fiberglass reinforced plastic thrust washer for enhanced performance. The lever provides a clamping force of 2.33 lb-ft and requires a hand force of 0.51 lbf for operation, making it suitable for applications that demand frequent adjustments without the need for additional tools.

Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever External Thread, part number 40026, is designed for clamping and quick change applications, featuring a high-quality cast aluminum handle that is powder-coated in black for durability. This model includes a threaded stud that is pinged to the hinge pin, allowing for tool-less clamping. The threaded components are available in trivalent blue passivated steel or stainless steel, ensuring corrosion resistance. Additionally, it incorporates a fiberglass reinforced plastic thrust washer for enhanced performance. The lever provides a clamping force of 2.33 lb-ft and requires a hand force of 0.51 lbf for operation, making it suitable for applications that demand frequent adjustments without the need for additional tools.

Suppliers

Company
Product
Description
Supplier Links
Cam Levers External Thread - 40026 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers External Thread
40026
Cam Levers External Thread 40026
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation

Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
  • Tool-free operation
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40026
Product Name Cam Levers External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34327 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Cam Levers External Thread - 40022 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Single Handle Locking Levers - 28902 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details
Double Handle Locking Levers - 28912 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details