multicomp PRO Terminal, Male Disconnect, 0.25In, Crimp, Red; Product Range Multicomp CMS-TV-1825

Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, RED; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, RED; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In, Crimp, Red; Product Range Multicomp - 14T2461 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp, Red; Product Range Multicomp
14T2461
Terminal, Male Disconnect, 0.25In, Crimp, Red; Product Range Multicomp 14T2461
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, RED; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, RED; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2461
Product Name Terminal, Male Disconnect, 0.25In, Crimp, Red; Product Range Multicomp
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details