multicomp PRO Terminal, Male Disconnect, 0.187In, Crimp,red; Product Range Multicomp CMS-TV-1818

Description
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP,RED; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP,RED; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187In, Crimp,red; Product Range Multicomp - 14T2460 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Crimp,red; Product Range Multicomp
14T2460
Terminal, Male Disconnect, 0.187In, Crimp,red; Product Range Multicomp 14T2460
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP,RED; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP,RED; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2460
Product Name Terminal, Male Disconnect, 0.187In, Crimp,red; Product Range Multicomp
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products