multicomp PRO Terminal, Male Disconnect, 0.187In, Crimp, Bl; Product Range Multicomp CMS-TV-1418

Description
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP, BL; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP, BL; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187In, Crimp, Bl; Product Range Multicomp - 14T2458 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Crimp, Bl; Product Range Multicomp
14T2458
Terminal, Male Disconnect, 0.187In, Crimp, Bl; Product Range Multicomp 14T2458
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP, BL; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No

TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP, BL; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2458
Product Name Terminal, Male Disconnect, 0.187In, Crimp, Bl; Product Range Multicomp
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details