multicomp PRO Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp CMS-TV-1025

Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: No
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp - 14T2457 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp
14T2457
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp 14T2457
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: No

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-TV Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2457
Product Name Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details