multicomp PRO Terminal, Male Disconnect, 0.25In, Crimp, Bl; Product Range Multicomp CMS-DY-1425

Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, BL; Product Range:CMS-DY Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, BL; Product Range:CMS-DY Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In, Crimp, Bl; Product Range Multicomp - 14T2447 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp, Bl; Product Range Multicomp
14T2447
Terminal, Male Disconnect, 0.25In, Crimp, Bl; Product Range Multicomp 14T2447
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, BL; Product Range:CMS-DY Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, BL; Product Range:CMS-DY Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2447
Product Name Terminal, Male Disconnect, 0.25In, Crimp, Bl; Product Range Multicomp
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details