multicomp PRO Terminal, Female Disconnect 0.187In Blue; Product Range Multicomp CFS-TV-1418

Description
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:CFS-TV Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No
Datasheet
Description
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:CFS-TV Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect 0.187In Blue; Product Range Multicomp - 14T2297 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Multicomp
14T2297
Terminal, Female Disconnect 0.187In Blue; Product Range Multicomp 14T2297
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:CFS-TV Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:CFS-TV Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2297
Product Name Terminal, Female Disconnect 0.187In Blue; Product Range Multicomp
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-2021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
6 suppliers