multicomp PRO Terminal, Female Disconnect 0.25In Crimp; Product Range Multicomp CFS-TO-1425

Description
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:CFS-TO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:CFS-TO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect 0.25In Crimp; Product Range Multicomp - 14T2291 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Multicomp
14T2291
Terminal, Female Disconnect 0.25In Crimp; Product Range Multicomp 14T2291
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:CFS-TO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:CFS-TO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2291
Product Name Terminal, Female Disconnect 0.25In Crimp; Product Range Multicomp
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products