multicomp PRO Conn, Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp CFS-TF-1825

Description
CONN, TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:CFS-TF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Description
CONN, TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:CFS-TF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Terminal, Female Disconnect, 0.25In, Red is a fully insulated butted seam female disconnect terminal designed for crimp termination. It accommodates wire sizes ranging from 22 AWG to 16 AWG and features a tab size of 0.25 inches by 0.032 inches. The contact material is copper with a tin plating, ensuring good conductivity and corrosion resistance. The terminal is rated for a maximum voltage of 600V and can operate within a temperature range of -40°F to +221°F (-40°C to +105°C). The insulator is made of nylon, providing durability and insulation. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Conn, Terminal, Female Disconnect, 0.25In, Red is a fully insulated butted seam female disconnect terminal designed for crimp termination. It accommodates wire sizes ranging from 22 AWG to 16 AWG and features a tab size of 0.25 inches by 0.032 inches. The contact material is copper with a tin plating, ensuring good conductivity and corrosion resistance. The terminal is rated for a maximum voltage of 600V and can operate within a temperature range of -40°F to +221°F (-40°C to +105°C). The insulator is made of nylon, providing durability and insulation. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Conn, Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp - 14T2287 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp
14T2287
Conn, Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp 14T2287
CONN, TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:CFS-TF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

CONN, TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:CFS-TF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2287
Product Name Conn, Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers