multicomp PRO Fuse, Cartridge, 4A, Fast Acting; Blow Characteristic Multicomp CF1010GPV/4

Description
FUSE, CARTRIDGE, 4A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:4A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 4A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:4A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 4A, Fast Acting; Blow Characteristic Multicomp - 58T9672 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, Fast Acting; Blow Characteristic Multicomp
58T9672
Fuse, Cartridge, 4A, Fast Acting; Blow Characteristic Multicomp 58T9672
FUSE, CARTRIDGE, 4A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:4A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:4A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58T9672
Product Name Fuse, Cartridge, 4A, Fast Acting; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers