multicomp PRO Fuse, Cartridge, 2A, Fast Acting; Blow Characteristic Multicomp CF1010GPV/2

Description
FUSE, CARTRIDGE, 2A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 2A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2A, Fast Acting; Blow Characteristic Multicomp - 58T9669 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, Fast Acting; Blow Characteristic Multicomp
58T9669
Fuse, Cartridge, 2A, Fast Acting; Blow Characteristic Multicomp 58T9669
FUSE, CARTRIDGE, 2A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58T9669
Product Name Fuse, Cartridge, 2A, Fast Acting; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002445202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Telecom Alarm Indicating Fuses - VF184 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Indicating; Fast Acting
Rated Voltage 1200 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers