multicomp PRO Fuse, Solar, 1000V, 12A, 10X38Mm; Blow Characteristic Multicomp CF1010GPV/12

Description
FUSE, SOLAR, 1000V, 12A, 10X38MM; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:-; RoHS Compliant: Yes
Datasheet
Description
FUSE, SOLAR, 1000V, 12A, 10X38MM; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Solar, 1000V, 12A, 10X38Mm; Blow Characteristic Multicomp - 58T9667 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Solar, 1000V, 12A, 10X38Mm; Blow Characteristic Multicomp
58T9667
Fuse, Solar, 1000V, 12A, 10X38Mm; Blow Characteristic Multicomp 58T9667
FUSE, SOLAR, 1000V, 12A, 10X38MM; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SOLAR, 1000V, 12A, 10X38MM; Blow Characteristic:Very Fast Acting; Fuse Current:12A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58T9667
Product Name Fuse, Solar, 1000V, 12A, 10X38Mm; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313602 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 4 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers