multicomp PRO Fuse, Cartridge, 10A, Fast Acting; Blow Characteristic Multicomp CF1010GPV/10

Description
FUSE, CARTRIDGE, 10A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:10A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 10A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:10A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, Fast Acting; Blow Characteristic Multicomp - 58T9666 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, Fast Acting; Blow Characteristic Multicomp
58T9666
Fuse, Cartridge, 10A, Fast Acting; Blow Characteristic Multicomp 58T9666
FUSE, CARTRIDGE, 10A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:10A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:10A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58T9666
Product Name Fuse, Cartridge, 10A, Fast Acting; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 20 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers