multicomp PRO Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Multicomp CF06333CT/1/10

Description
FUSE, CARTRIDGE, 1A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Multicomp - 40T1720 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Multicomp
40T1720
Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Multicomp 40T1720
FUSE, CARTRIDGE, 1A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1720
Product Name Fuse, Cartridge, 1A, Time Delay; Blow Characteristic Multicomp
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3655 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 450 volts
Rated Current 800 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers