multicomp PRO Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp CF06333CF/5/10

Description
FUSE, CARTRIDGE, 5A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 5A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp - 40T1716 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp
40T1716
Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp 40T1716
FUSE, CARTRIDGE, 5A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes

FUSE, CARTRIDGE, 5A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1716
Product Name Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110423 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA34S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details