multicomp PRO Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp CF06333CF/10/10

Description
FUSE, CARTRIDGE, 10A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 10A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp - 71T9793 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp
71T9793
Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp 71T9793
FUSE, CARTRIDGE, 10A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 71T9793
Product Name Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110226 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRX 90 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 90 volts
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers