multicomp PRO Fuse, Cartridge, 8A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp CF06332T/8/10

Description
FUSE, CARTRIDGE, 8A, 6.3X32MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 8A, 6.3X32MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 8A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp - 40T1712 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 8A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp
40T1712
Fuse, Cartridge, 8A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp 40T1712
FUSE, CARTRIDGE, 8A, 6.3X32MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 8A, 6.3X32MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1712
Product Name Fuse, Cartridge, 8A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110226 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers