multicomp PRO Fuse, Cartridge, 2A, 6.3X32Mm, Time Delay; Blow Characteristic Multicomp CF06332T/2/10

Description
FUSE, CARTRIDGE, 2A, 6.3X32MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 2A, 6.3X32MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2A, 6.3X32Mm, Time Delay; Blow Characteristic Multicomp - 40T1707 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, 6.3X32Mm, Time Delay; Blow Characteristic Multicomp
40T1707
Fuse, Cartridge, 2A, 6.3X32Mm, Time Delay; Blow Characteristic Multicomp 40T1707
FUSE, CARTRIDGE, 2A, 6.3X32MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, 6.3X32MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1707
Product Name Fuse, Cartridge, 2A, 6.3X32Mm, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110497 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers