multicomp PRO Fuse, Cartridge, 125Ma, 250V, Time Delay; Blow Characteristic Multicomp CF06332T/125/10

Description
FUSE, CARTRIDGE, 125mA, 250V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 125mA, 250V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 125Ma, 250V, Time Delay; Blow Characteristic Multicomp - 71T9792 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 125Ma, 250V, Time Delay; Blow Characteristic Multicomp
71T9792
Fuse, Cartridge, 125Ma, 250V, Time Delay; Blow Characteristic Multicomp 71T9792
FUSE, CARTRIDGE, 125mA, 250V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 125mA, 250V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 71T9792
Product Name Fuse, Cartridge, 125Ma, 250V, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002342002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers