multicomp PRO Fuse, Cartridge, 500Ma, Quick Blow; Blow Characteristic Multicomp CF06332F/500/10

Description
FUSE, CARTRIDGE, 500MA, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 500MA, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 500Ma, Quick Blow; Blow Characteristic Multicomp - 40T1703 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 500Ma, Quick Blow; Blow Characteristic Multicomp
40T1703
Fuse, Cartridge, 500Ma, Quick Blow; Blow Characteristic Multicomp 40T1703
FUSE, CARTRIDGE, 500MA, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 500MA, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1703
Product Name Fuse, Cartridge, 500Ma, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002625211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Auto Fuses - ATJ/ATK -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers