multicomp PRO Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp CF06332F/5/10

Description
FUSE, CARTRIDGE, 5A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 5A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp - 40T1702 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp
40T1702
Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp 40T1702
FUSE, CARTRIDGE, 5A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 5A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1702
Product Name Fuse, Cartridge, 5A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers