multicomp PRO Fuse, Cartridge, 4A, Quick Blow; Blow Characteristic Multicomp CF06332F/4/10

Description
FUSE, CARTRIDGE, 4A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 4A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 4A, Quick Blow; Blow Characteristic Multicomp - 40T1701 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, Quick Blow; Blow Characteristic Multicomp
40T1701
Fuse, Cartridge, 4A, Quick Blow; Blow Characteristic Multicomp 40T1701
FUSE, CARTRIDGE, 4A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1701
Product Name Fuse, Cartridge, 4A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details