multicomp PRO Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp CF06332F/1/10

Description
FUSE, CARTRIDGE, 1A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Breaking Capacity:35A @ 250V ACRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Breaking Capacity:35A @ 250V ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp - 40T1697 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp
40T1697
Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp 40T1697
FUSE, CARTRIDGE, 1A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Breaking Capacity:35A @ 250V ACRoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Breaking Capacity:35A @ 250V ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1697
Product Name Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers