multicomp PRO Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp CBS-TV-1808

Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: No
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp - 14T2235 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp
14T2235
Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp 14T2235
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: No

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2235
Product Name Terminal, Spade/fork, #8, Crimp, Red; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details