multicomp PRO Dev Board Enclosure, Hips, White/black; For Use With Multicomp Pro CBRPP-TS-BLK/WHT

Description
DEV BOARD ENCLOSURE, HIPS, WHITE/BLACK; For Use With:Raspberry Pi 7" Touch Screen with Pi B+, Pi 2 or Pi 3 Boards; External Height:131mm; External Width:213.2mm; External Depth:51.5mm; Body Color:Black RoHS Compliant: NA
Description
DEV BOARD ENCLOSURE, HIPS, WHITE/BLACK; For Use With:Raspberry Pi 7" Touch Screen with Pi B+, Pi 2 or Pi 3 Boards; External Height:131mm; External Width:213.2mm; External Depth:51.5mm; Body Color:Black RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Dev Board Enclosure, Hips, White/black; For Use With Multicomp Pro - 55Y8475 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Hips, White/black; For Use With Multicomp Pro
55Y8475
Dev Board Enclosure, Hips, White/black; For Use With Multicomp Pro 55Y8475
DEV BOARD ENCLOSURE, HIPS, WHITE/BLACK; For Use With:Raspberry Pi 7" Touch Screen with Pi B+, Pi 2 or Pi 3 Boards; External Height:131mm; External Width:213.2mm; External Depth:51.5mm; Body Color:Black RoHS Compliant: NA

DEV BOARD ENCLOSURE, HIPS, WHITE/BLACK; For Use With:Raspberry Pi 7" Touch Screen with Pi B+, Pi 2 or Pi 3 Boards; External Height:131mm; External Width:213.2mm; External Depth:51.5mm; Body Color:Black RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55Y8475
Product Name Dev Board Enclosure, Hips, White/black; For Use With Multicomp Pro
Length 5.16 inch (131 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
HMI / Panel Enclosures - profiPANEL Standard - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 15.75 inch (400 mm)
View Details