multicomp PRO For Use With Multicomp CBPIHAT-BLK

Description
For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate; Body Color:Black; Product Range:Pi-Blox Series RoHS Compliant: Yes
Description
For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate; Body Color:Black; Product Range:Pi-Blox Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp - 77Y6514 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp
77Y6514
For Use With Multicomp 77Y6514
For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate; Body Color:Black; Product Range:Pi-Blox Series RoHS Compliant: Yes

For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate; Body Color:Black; Product Range:Pi-Blox Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y6514
Product Name For Use With Multicomp
Length 1.05 inch (26.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414N4PHM8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers