multicomp PRO 3 Usb 2.0 Mini Bm To Type-C™ Male Cable; Connector A Multicomp Pro C06026-00012

Description
3 USB 2.0 Mini BM to Type-C™ Male Cable; Connector A:Mini USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
3 USB 2.0 Mini BM to Type-C™ Male Cable; Connector A:Mini USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3 Usb 2.0 Mini Bm To Type-C™ Male Cable; Connector A Multicomp Pro - 53Y2047 - Newark, An Avnet Company
Chicago, IL, United States
3 Usb 2.0 Mini Bm To Type-C™ Male Cable; Connector A Multicomp Pro
53Y2047
3 Usb 2.0 Mini Bm To Type-C™ Male Cable; Connector A Multicomp Pro 53Y2047
3 USB 2.0 Mini BM to Type-C™ Male Cable; Connector A:Mini USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

3 USB 2.0 Mini BM to Type-C™ Male Cable; Connector A:Mini USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2047
Product Name 3 Usb 2.0 Mini Bm To Type-C™ Male Cable; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-1-MM-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details