multicomp PRO 6 Usb 2.0 Bm To Type-C™ Male Cable; Connector A Multicomp Pro C06026-00008

Description
6 USB 2.0 BM to Type-C™ Male Cable; Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
6 USB 2.0 BM to Type-C™ Male Cable; Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Usb 2.0 Bm To Type-C™ Male Cable; Connector A Multicomp Pro - 53Y2043 - Newark, An Avnet Company
Chicago, IL, United States
6 Usb 2.0 Bm To Type-C™ Male Cable; Connector A Multicomp Pro
53Y2043
6 Usb 2.0 Bm To Type-C™ Male Cable; Connector A Multicomp Pro 53Y2043
6 USB 2.0 BM to Type-C™ Male Cable; Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

6 USB 2.0 BM to Type-C™ Male Cable; Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2043
Product Name 6 Usb 2.0 Bm To Type-C™ Male Cable; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
RP SMA Male St. Connector With RG0.81 (L-10CM) + 2*MHF4 Connector (Y-Type Splitter Combiner) - ET-SMRS-13BL10C-2MHF4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type 2 x U.fl IPX IPEX4 MHF4 Female Jack
View Details