SOLDER WIRE, CRYSTAL 400; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:188°C; Weight - Metric:250g; Weight:250g RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 15J8017 |
| Product Name | Solder Wire, Crystal 400; Leaded / Lead Free Multicore/loctite |